Murata Power Solutions SMD 2.2UH 5.5A 16 MOHM Inductor and Choke B1047AS-2R2N=P3

Description
FIXED IND 2.2UH 5.5A 16 MOHM SMD Product overview: B1047AS-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-2R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 5.5A 16 MOHM SMD Product overview: B1047AS-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-2R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 5.5A 16 MOHM Inductor and Choke - 71-B1047AS-2R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 5.5A 16 MOHM Inductor and Choke
71-B1047AS-2R2N=P3
SMD 2.2UH 5.5A 16 MOHM Inductor and Choke 71-B1047AS-2R2N=P3
FIXED IND 2.2UH 5.5A 16 MOHM SMD Product overview: B1047AS-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-2R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 5.5A 16 MOHM SMD Product overview: B1047AS-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.5A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-2R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14212-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14212-6-ND
Fixed Inductors 490-14212-6-ND
2.2µH Shielded Wirewound Inductor 5.5A 16mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14212-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14212-1-ND
Fixed Inductors 490-14212-1-ND
2.2µH Shielded Wirewound Inductor 5.5A 16mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B1047AS-2R2N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B1047AS-2R2N=P3
Fixed Inductors B1047AS-2R2N=P3
FIXED IND 2.2UH 5.5A 16 MOHM SMD

FIXED IND 2.2UH 5.5A 16 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 5.5A, 30%, Wirewound; Inductance Murata - 57AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.5A, 30%, Wirewound; Inductance Murata
57AC6558
Inductor, 2.2Uh, 5.5A, 30%, Wirewound; Inductance Murata 57AC6558
INDUCTOR, 2.2UH, 5.5A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.5A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.5A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Wirewound; Saturation Current (Isat):6.5A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B1047AS-2R2N=P3 490-14212-6-ND B1047AS-2R2N=P3 57AC6558
Product Name SMD 2.2UH 5.5A 16 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 5.5A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details