Murata Power Solutions Fixed Inductors - B1047AS-220M=P3 B1047AS-220M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1021314-B1047AS-220M =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1021314-B1047AS-220M =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B1047AS-220M=P3
1021314-B1047AS-220M=P3
Fixed Inductors - B1047AS-220M=P3 1021314-B1047AS-220M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1021314-B1047AS-220M =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1021314-B1047AS-220M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.8A
Inductance: 22μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-14223-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14223-1-ND
Fixed Inductors 490-14223-1-ND
22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.8A 120 MOHM Inductor and Choke - 71-B1047AS-220M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.8A 120 MOHM Inductor and Choke
71-B1047AS-220M=P3
SMD 22UH 1.8A 120 MOHM Inductor and Choke 71-B1047AS-220M=P3
FIXED IND 22UH 1.8A 120 MOHM SMD Product overview: B1047AS-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-220M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 120 MOHM SMD Product overview: B1047AS-220M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-220M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata - 57AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata
57AC6560
Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata 57AC6560
INDUCTOR, 22UH, 1.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewound; Saturation Current (Isat):2A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021314-B1047AS-220M=P3 490-14223-1-ND 71-B1047AS-220M=P3 57AC6560
Product Name Fixed Inductors - B1047AS-220M=P3 Fixed Inductors SMD 22UH 1.8A 120 MOHM Inductor and Choke Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details