Murata Power Solutions Fixed Inductors B1047AS-1R5N=P3

Description
1.5µH Shielded Wirewound Inductor 5.9A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.9A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14211-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14211-2-ND
Fixed Inductors 490-14211-2-ND
1.5µH Shielded Wirewound Inductor 5.9A 14mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.9A 14mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 5.9A, 30%, Wirewound; Inductance Murata - 57AC6551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 5.9A, 30%, Wirewound; Inductance Murata
57AC6551
Inductor, 1.5Uh, 5.9A, 30%, Wirewound; Inductance Murata 57AC6551
INDUCTOR, 1.5UH, 5.9A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.7A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 5.9A, 30%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):5.9A; Inductor Construction:Wirewound; Saturation Current (Isat):7.7A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14211-2-ND 57AC6551
Product Name Fixed Inductors Inductor, 1.5Uh, 5.9A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details