Murata Power Solutions Fixed Inductors B1047AS-180M=P3

Description
18µH Shielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14222-2-ND
Fixed Inductors 490-14222-2-ND
18µH Shielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, 1.9A, 20%, Wirewound; Inductance Murata - 57AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 1.9A, 20%, Wirewound; Inductance Murata
57AC6557
Inductor, 18Uh, 1.9A, 20%, Wirewound; Inductance Murata 57AC6557
INDUCTOR, 18UH, 1.9A, 20%, WIREWOUND; Inductance:18µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.2A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 18UH, 1.9A, 20%, WIREWOUND; Inductance:18µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewound; Saturation Current (Isat):2.2A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14222-2-ND 57AC6557
Product Name Fixed Inductors Inductor, 18Uh, 1.9A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details