Murata Power Solutions Fixed Inductors B1047AS-150M=P3

Description
15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14221-6-ND
Fixed Inductors 490-14221-6-ND
15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14221-1-ND
Fixed Inductors 490-14221-1-ND
15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2.2A 71mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.2A 71 MOHM Inductor and Choke - 71-B1047AS-150M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.2A 71 MOHM Inductor and Choke
71-B1047AS-150M=P3
SMD 15UH 2.2A 71 MOHM Inductor and Choke 71-B1047AS-150M=P3
FIXED IND 15UH 2.2A 71 MOHM SMD Product overview: B1047AS-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 71 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-150M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.2A 71 MOHM SMD Product overview: B1047AS-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.2A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.2A, 71 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-150M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B1047AS-150M=P3
769419-B1047AS-150M=P3
Fixed Inductors - B1047AS-150M=P3 769419-B1047AS-150M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 769419-B1047AS-150M= P3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.4A Test Frequency: 100kHz Family Name: DS75LC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 71 mOhm Max Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.197" (5.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 769419-B1047AS-150M=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.4A
Test Frequency: 100kHz
Family Name: DS75LC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 71 mOhm Max
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.197" (5.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 15Uh, 2.2A, 20%, Wirewound; Inductance Murata - 57AC6555 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 2.2A, 20%, Wirewound; Inductance Murata
57AC6555
Inductor, 15Uh, 2.2A, 20%, Wirewound; Inductance Murata 57AC6555
INDUCTOR, 15UH, 2.2A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.4A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 2.2A, 20%, WIREWOUND; Inductance:15µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2.4A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14221-6-ND 71-B1047AS-150M=P3 769419-B1047AS-150M=P3 57AC6555
Product Name Fixed Inductors SMD 15UH 2.2A 71 MOHM Inductor and Choke Fixed Inductors - B1047AS-150M=P3 Inductor, 15Uh, 2.2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details