Murata Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-M15SA-R AS-M15SA-R

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 098342-AS-M15SA-R Packaging: Reel - TR Technology: Magnetoresistive Current - Supply (Max): 3μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-VFDFN Exposed Pad Supply Voltage - Operating: 1.6 V to 6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 098342-AS-M15SA-R Packaging: Reel - TR Technology: Magnetoresistive Current - Supply (Max): 3μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-VFDFN Exposed Pad Supply Voltage - Operating: 1.6 V to 6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-M15SA-R - 098342-AS-M15SA-R - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-M15SA-R
098342-AS-M15SA-R
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-M15SA-R 098342-AS-M15SA-R
Manufacturer: Murata Electronics North America Win Source Part Number: 098342-AS-M15SA-R Packaging: Reel - TR Technology: Magnetoresistive Current - Supply (Max): 3μA Sensing Range: 2.2mT Trip, 0.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 4-VFDFN Exposed Pad Supply Voltage - Operating: 1.6 V to 6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 098342-AS-M15SA-R
Packaging: Reel - TR
Technology: Magnetoresistive
Current - Supply (Max): 3μA
Sensing Range: 2.2mT Trip, 0.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 4-VFDFN Exposed Pad
Supply Voltage - Operating: 1.6 V to 6 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AS-M15SA-R
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AS-M15SA-R
MAGNETIC SWITCH 4DFN

MAGNETIC SWITCH 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 098342-AS-M15SA-R AS-M15SA-R
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-M15SA-R Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data