Murata Electronics RF Antennas - ANCW12G45SAA117RD3 ANCW12G45SAA117RD3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 113537-ANCW12G45SAA1 17RD3 Packaging: Cut Reel Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.425GHz to 2.475GHz Height (Max): 0.071" (1.80mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2.5 Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 113537-ANCW12G45SAA1 17RD3 Packaging: Cut Reel Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.425GHz to 2.475GHz Height (Max): 0.071" (1.80mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2.5 Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANCW12G45SAA117RD3
ANCW12G45SAA117RD3
RF Antennas - ANCW12G45SAA117RD3 ANCW12G45SAA117RD3
Manufacturer: Murata Electronics North America Win Source Part Number: 113537-ANCW12G45SAA1 17RD3 Packaging: Cut Reel Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.425GHz to 2.475GHz Height (Max): 0.071" (1.80mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2.5 Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 113537-ANCW12G45SAA117RD3
Packaging: Cut Reel
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.425GHz to 2.475GHz
Height (Max): 0.071" (1.80mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2.5
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2450MHZ Rf Antenna - 875-ANCW12G45SAA117RD3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2450MHZ Rf Antenna
875-ANCW12G45SAA117RD3
SMD 2450MHZ Rf Antenna 875-ANCW12G45SAA117RD3
ANTENNA DIELECTRIC 2450MHZ SMD Product overview: ANCW12G45SAA117RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2450MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCW12G45SAA117R D3 can be used for catalog matching and distributor lookup.

ANTENNA DIELECTRIC 2450MHZ SMD Product overview: ANCW12G45SAA117RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2450MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCW12G45SAA117RD3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANCW12G45SAA117RD3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz RF Antenna Surface Mount

2.45GHz RF Antenna Surface Mount

Buy Now Datasheet
RF Antennas - ANCW12G45SAA117RD3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz RF Antenna Surface Mount

2.45GHz RF Antenna Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANCW12G45SAA117RD3 875-ANCW12G45SAA117RD3 ANCW12G45SAA117RD3
Product Name RF Antennas - ANCW12G45SAA117RD3 SMD 2450MHZ Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details