Murata Electronics OEM Parts - OEM Parts (A - B) - AM1435MMQL AM1435MMQL

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044440-AM1435MMQL Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 300 V/µs Gain Bandwidth Product: 1 GHz Number of Pins: 14 Common Mode Rejection Ratio: 73 dB Categories: OEM Parts(A-B) Case / Package: CDIP Alternative Parts (Cross-Reference): AM1435MMQLAM-1435MM- QL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Dual Supply Voltage: 15 V Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 12 V Power Supply Rejection Ratio (PSRR): 76.48 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044440-AM1435MMQL Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 300 V/µs Gain Bandwidth Product: 1 GHz Number of Pins: 14 Common Mode Rejection Ratio: 73 dB Categories: OEM Parts(A-B) Case / Package: CDIP Alternative Parts (Cross-Reference): AM1435MMQLAM-1435MM- QL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Dual Supply Voltage: 15 V Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 12 V Power Supply Rejection Ratio (PSRR): 76.48 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AM1435MMQL - 1044440-AM1435MMQL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AM1435MMQL
1044440-AM1435MMQL
OEM Parts - OEM Parts (A - B) - AM1435MMQL 1044440-AM1435MMQL
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044440-AM1435MMQL Mounting: SMD (SMT) Number of Elements: 1 Slew Rate: 300 V/µs Gain Bandwidth Product: 1 GHz Number of Pins: 14 Common Mode Rejection Ratio: 73 dB Categories: OEM Parts(A-B) Case / Package: CDIP Alternative Parts (Cross-Reference): AM1435MMQLAM-1435MM- QL; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Dual Supply Voltage: 15 V Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 12 V Power Supply Rejection Ratio (PSRR): 76.48 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044440-AM1435MMQL
Mounting: SMD (SMT)
Number of Elements: 1
Slew Rate: 300 V/µs
Gain Bandwidth Product: 1 GHz
Number of Pins: 14
Common Mode Rejection Ratio: 73 dB
Categories: OEM Parts(A-B)
Case / Package: CDIP
Alternative Parts (Cross-Reference): AM1435MMQLAM-1435MM-QL;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 12 V
Power Supply Rejection Ratio (PSRR): 76.48 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1044440-AM1435MMQL
Product Name OEM Parts - OEM Parts (A - B) - AM1435MMQL
Package Type DIP; CDIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Instrumentation Amplifiers - 1897761 - RS Components, Ltd.
Specs
Device Type Instrumentation Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
RF Amplifiers - BGA771L16E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 16-XFQFN Exposed Pad
View Details
SOT-89 Rf Amplifier - 860-RF3375TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details