Murata Power Solutions Meters ACM3P-4-AC1-B-C

Description
Current (3-Phase Ammeter) LED - Blue Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Current (3-Phase Ammeter) LED - Blue Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2318-ND - DigiKey
Thief River Falls, MN, United States
Current (3-Phase Ammeter) LED - Blue Characters Display Panel Mount - Surface

Current (3-Phase Ammeter) LED - Blue Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - ACM3P-4-AC1-B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM3P-4-AC1-B-C
Panel Meters ACM3P-4-AC1-B-C
Ammeter LED - Blue Characters Display Panel Mount - Surface

Ammeter LED - Blue Characters Display Panel Mount - Surface

Buy Now Datasheet
Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac; No. Of Digits / Alpha Murata Power Solutions - 45W6994 - Newark, An Avnet Company
Chicago, IL, United States
Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac; No. Of Digits / Alpha Murata Power Solutions
45W6994
Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac; No. Of Digits / Alpha Murata Power Solutions 45W6994
AMMETER, 3-PH, 9.2MM, 0A TO 100A, 264VAC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 100A; Digit Height:9.2mm; Panel Cutout Height:27.18mm; Panel Cutout Width:41.3mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

AMMETER, 3-PH, 9.2MM, 0A TO 100A, 264VAC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 100A; Digit Height:9.2mm; Panel Cutout Height:27.18mm; Panel Cutout Width:41.3mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2318-ND ACM3P-4-AC1-B-C 45W6994
Product Name Meters Panel Meters Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Blue
Current Range 0.0 to 100 amps 0.0 to 100 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2314115 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width 68 mm (2.68 inch)
View Details