Murata Power Solutions Meters ACM20-5-AC1-R-F-C

Description
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2660-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - ACM20-5-AC1-R-F-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM20-5-AC1-R-F-C
Panel Meters ACM20-5-AC1-R-F-C
Energy Monitor LED - Red Characters Display Panel Mount - Surface

Energy Monitor LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Power Meter; No. Of Digits / Alpha Murata Power Solutions - 29R0786 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter; No. Of Digits / Alpha Murata Power Solutions
29R0786
Power Meter; No. Of Digits / Alpha Murata Power Solutions 29R0786
POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A / 85V to 264V / 47Hz to 63Hz / 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Supply Current:32A RoHS Compliant: Yes

POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A / 85V to 264V / 47Hz to 63Hz / 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Supply Current:32A RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Ac Power, 32A, Frequency; No. Of Digits / Alpha Murata Power Solutions - 39T1185 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Ac Power, 32A, Frequency; No. Of Digits / Alpha Murata Power Solutions
39T1185
Dpm, Ac Power, 32A, Frequency; No. Of Digits / Alpha Murata Power Solutions 39T1185
DPM, AC POWER, 32A, FREQUENCY; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A, 85V to 264V, 47Hz to 63Hz, 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; PanelRoHS Compliant: Yes

DPM, AC POWER, 32A, FREQUENCY; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:0A to 32A, 85V to 264V, 47Hz to 63Hz, 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; PanelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2660-ND ACM20-5-AC1-R-F-C 29R0786
Product Name Meters Panel Meters Power Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Current Range 0.0 to 32 amps 0.0 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

8 SMB(M) + 2 CAN Front Panel LAN-XI 3058 - UA-3101--080- - Hottinger Brüel & Kjær A/S
Specs
Outputs CAN bus
Analog Input Channels 8
Input Type IEPE / CCLD
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 559636 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details