Murata Power Solutions Meters ACM20-5-AC1-R-C

Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote
Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACM20-5-AC1-R-C is a multifunction AC power meter designed for panel mounting, capable of displaying AC voltage, current, active power (watts), and power factor. It operates within a universal voltage range of 85-264Vac at 47-63Hz, making it suitable for global applications. The device features built-in current transformers with selectable ranges of 0-32A, providing true-rms readings for complex waveforms with an accuracy of ±1% for voltage and ±2% for power. This model includes a bright red LED display that is easily readable from distances up to 15 feet. It offers two display modes: a fixed reading of a selected parameter or continuous cycling through all measurements. The ACM20-5-AC1-R-C is housed in a durable polycarbonate casing that fits into standard '0U' and '1U' rack spaces, making it ideal for power distribution units and power strips. The product is compliant with UL/CSA/IEC/EN 61010-1 safety standards, ensuring reliable operation in various environments.

Datasheet Summary
Powered by GS/AI

The ACM20-5-AC1-R-C is a multifunction AC power meter designed for panel mounting, capable of displaying AC voltage, current, active power (watts), and power factor. It operates within a universal voltage range of 85-264Vac at 47-63Hz, making it suitable for global applications. The device features built-in current transformers with selectable ranges of 0-32A, providing true-rms readings for complex waveforms with an accuracy of ±1% for voltage and ±2% for power. This model includes a bright red LED display that is easily readable from distances up to 15 feet. It offers two display modes: a fixed reading of a selected parameter or continuous cycling through all measurements. The ACM20-5-AC1-R-C is housed in a durable polycarbonate casing that fits into standard '0U' and '1U' rack spaces, making it ideal for power distribution units and power strips. The product is compliant with UL/CSA/IEC/EN 61010-1 safety standards, ensuring reliable operation in various environments.

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2108-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Power Meter; No. Of Digits / Alpha Murata Power Solutions - 29R0785 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter; No. Of Digits / Alpha Murata Power Solutions
29R0785
Power Meter; No. Of Digits / Alpha Murata Power Solutions 29R0785
POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A / 85V to 264V / 0W to 9999W / 1 (Power Factor); Digit Height:9.14mm; Panel Cutout Height:22.1mm RoHS Compliant: Yes

POWER METER; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A / 85V to 264V / 0W to 9999W / 1 (Power Factor); Digit Height:9.14mm; Panel Cutout Height:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Ac Power, 32A, Power Factor; No. Of Digits / Alpha Murata Power Solutions - 39T1184 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Ac Power, 32A, Power Factor; No. Of Digits / Alpha Murata Power Solutions
39T1184
Dpm, Ac Power, 32A, Power Factor; No. Of Digits / Alpha Murata Power Solutions 39T1184
DPM, AC POWER, 32A, POWER FACTOR; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A, 85V to 264V, 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Panel Cutout RoHS Compliant: Yes

DPM, AC POWER, 32A, POWER FACTOR; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 32A, 85V to 264V, 0W to 9999W; Digit Height:9.14mm; Panel Cutout Height:22.1mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI METER 0-32A LED PANEL MT

MULTI METER 0-32A LED PANEL MT

Supplier's Site Datasheet
Panel Meters - ACM20-5-AC1-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
ACM20-5-AC1-R-C
Panel Meters ACM20-5-AC1-R-C
Energy Monitor LED - Red Characters Display Panel Mount - Surface

Energy Monitor LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2108-ND 29R0785 ACM20-5-AC1-R-C ACM20-5-AC1-R-C
Product Name Meters Power Meter; No. Of Digits / Alpha Murata Power Solutions Meters Panel Meters
Display Technology LED
Display Colors Red LED - Red Characters
Current Range 0.0 to 32 amps 0.0 amps
Width 36.22 mm (1.43 inch)
Height 22.1 mm (0.8701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details