Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Energy Monitor LED - Red Characters Display Panel Mount - Surface
AC POWER METER, 85VAC to 264VAC; No. of Digits / Alpha:4; Meter Function:AC Current / AC Voltage / Power / Power Factor; Meter Range:0A to 9.999A / 85V to 264V / 0W to 999.9W / 1 (Power Factor); Digit Height:9.14mm RoHS Compliant: Yes
MULTI METER 0-10A LED PANEL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-2659-ND | ACM20-2-AC1-R-C | 99R9661 | ACM20-2-AC1-R-C |
| Product Name | Meters | Panel Meters | Ac Power Meter, 85Vac To 264Vac; No. Of Digits / Alpha Murata | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Current Range | 0.0 to 10 amps | 0.0 amps | ||
| Width | 36.22 mm (1.43 inch) | |||
| Height | 22.1 mm (0.8701 inch) |