Murata Power Solutions Meters ACA-20PC-2-AC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1099-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - ACA-20PC-2-AC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
AMMETER 0-19.99A LED PANEL MOUNT

AMMETER 0-19.99A LED PANEL MOUNT

Supplier's Site Datasheet
Current Meter; No. Of Digits / Alpha Murata Power Solutions - 39M6191 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Murata Power Solutions
39M6191
Current Meter; No. Of Digits / Alpha Murata Power Solutions 39M6191
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Led, Red, Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions - 34M4741 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Red, Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions
34M4741
Dpm, Led, Red, Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions 34M4741
DPM, LED, RED, AC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage RoHS Compliant: Yes

DPM, LED, RED, AC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1099-ND ACA-20PC-2-AC1-RL-C ACA-20PC-2-AC1-RL-C 39M6191 34M4741
Product Name Meters Panel Meters Meters Current Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Led, Red, Ac Ammeter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red LED - Red Characters
Current Range 0.0 to 19.99 amps 0.0 to 19.99 amps 0.0 to 19.99 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers