Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996152-A997AS-1R0N=P
Inductance: 1 µH
Tolerance: 30 %
Height: 1.8 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 40 mΩ
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Depth: 4.1 mm
Max DC Current: 2.4 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996152-A997AS-1R0N=P3 |
| Product Name | OEM Parts - OEM Parts (A - B) - A997AS-1R0N=P3 |