Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042364-A993AS-220M=
Packaging: Tape & Reel
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 2 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 380 mΩ
Case / Package: 1515
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Depth: 4 mm
Max DC Current: 550 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042364-A993AS-220M=P3 |
| Product Name | OEM Parts - OEM Parts (A - B) - A993AS-220M=P3 |