Murata Electronics Custom Parts - Custom Parts (0 - A) - A920CY-470M A920CY-470M

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162844-A920CY-470M Length: 6.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Height: 2.5 mm Categories: Custom Parts DC Resistance (DCR): 348 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.2 mm Max DC Current: 680 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162844-A920CY-470M Length: 6.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Height: 2.5 mm Categories: Custom Parts DC Resistance (DCR): 348 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.2 mm Max DC Current: 680 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A920CY-470M - 1162844-A920CY-470M - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A920CY-470M
1162844-A920CY-470M
Custom Parts - Custom Parts (0 - A) - A920CY-470M 1162844-A920CY-470M
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162844-A920CY-470M Length: 6.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Height: 2.5 mm Categories: Custom Parts DC Resistance (DCR): 348 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 6.2 mm Max DC Current: 680 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162844-A920CY-470M
Length: 6.3 mm
Shielding: Shielded
Inductance: 47 µH
Tolerance: 20 %
Height: 2.5 mm
Categories: Custom Parts
DC Resistance (DCR): 348 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Max DC Current: 680 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1162844-A920CY-470M
Product Name Custom Parts - Custom Parts (0 - A) - A920CY-470M
Unlock Full Specs
to access all available technical data