Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969661-A918CY-6R2M=P
Inductance: 6.2 µH
Tolerance: 20 %
Core Material: Ferrite
Categories: OEM Parts(A-B)
DC Resistance (DCR): 74 mΩ
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Max DC Current: 1.25 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969661-A918CY-6R2M=P3 |
| Product Name | OEM Parts - OEM Parts (A - B) - A918CY-6R2M=P3 |