Murata Electronics Fixed Inductors - #A918CY-3R3M=P3 #A918CY-3R3M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996339-#A918CY-3R3M= P3 Packaging: Tape & Reel (TR) Inductance: 3.3 µH Tolerance: 20 % Height: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 47 mΩ Alternative Parts (Cross-Reference): #A918CY-3R3M=P3A918C Y-3R3M=P3; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Contains Lead Max DC Current: 1.97 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996339-#A918CY-3R3M= P3 Packaging: Tape & Reel (TR) Inductance: 3.3 µH Tolerance: 20 % Height: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 47 mΩ Alternative Parts (Cross-Reference): #A918CY-3R3M=P3A918C Y-3R3M=P3; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Contains Lead Max DC Current: 1.97 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #A918CY-3R3M=P3 - 996339-#A918CY-3R3M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #A918CY-3R3M=P3
996339-#A918CY-3R3M=P3
Fixed Inductors - #A918CY-3R3M=P3 996339-#A918CY-3R3M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996339-#A918CY-3R3M= P3 Packaging: Tape & Reel (TR) Inductance: 3.3 µH Tolerance: 20 % Height: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 47 mΩ Alternative Parts (Cross-Reference): #A918CY-3R3M=P3A918C Y-3R3M=P3; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Lead Free: Contains Lead Max DC Current: 1.97 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996339-#A918CY-3R3M=P3
Packaging: Tape & Reel (TR)
Inductance: 3.3 µH
Tolerance: 20 %
Height: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 47 mΩ
Alternative Parts (Cross-Reference): #A918CY-3R3M=P3A918CY-3R3M=P3;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Depth: 6.2 mm
Lead Free: Contains Lead
Max DC Current: 1.97 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 996339-#A918CY-3R3M=P3
Product Name Fixed Inductors - #A918CY-3R3M=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details