Murata Electronics OEM Parts - OEM Parts (0 - 9) - #A918CY-220M=P3 #A918CY-220M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042357-#A918CY-220M =P3 Packaging: Tape & Reel Inductance: 22 µH Tolerance: 20 % Height: 2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 253 mΩ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Max DC Current: 740 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042357-#A918CY-220M =P3 Packaging: Tape & Reel Inductance: 22 µH Tolerance: 20 % Height: 2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 253 mΩ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Max DC Current: 740 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - #A918CY-220M=P3 - 1042357-#A918CY-220M=P3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - #A918CY-220M=P3
1042357-#A918CY-220M=P3
OEM Parts - OEM Parts (0 - 9) - #A918CY-220M=P3 1042357-#A918CY-220M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042357-#A918CY-220M =P3 Packaging: Tape & Reel Inductance: 22 µH Tolerance: 20 % Height: 2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 253 mΩ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Depth: 6.2 mm Max DC Current: 740 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042357-#A918CY-220M=P3
Packaging: Tape & Reel
Inductance: 22 µH
Tolerance: 20 %
Height: 2 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 253 mΩ
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Depth: 6.2 mm
Max DC Current: 740 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1042357-#A918CY-220M=P3
Product Name OEM Parts - OEM Parts (0 - 9) - #A918CY-220M=P3
Unlock Full Specs
to access all available technical data