Murata Electronics Fixed Inductors #A915AY-330M=P3

Description
33µH Shielded Wirewound Inductor 750mA 257mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 750mA 257mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-#A915AY-330M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 750mA 257mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 750mA 257mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - #A915AY-330M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
#A915AY-330M=P3
Fixed Inductors #A915AY-330M=P3
FIXED IND 33UH 750MA 0.257OHM SM

FIXED IND 33UH 750MA 0.257OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-#A915AY-330M=P3TR-ND #A915AY-330M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details