Murata Electronics Fixed Inductors #A915AY-220M=P3

Description
22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-#A915AY-220M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-#A915AY-220M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-#A915AY-220M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - #A915AY-220M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
#A915AY-220M=P3
Fixed Inductors #A915AY-220M=P3
FIXED IND 22UH 810MA 0.208OHM SM

FIXED IND 22UH 810MA 0.208OHM SM

Supplier's Site Datasheet
Wirewound Inductor, 22Uh, 0.86A, 2020 Rohs Compliant Murata Power Solutions - 38AK6003 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 22Uh, 0.86A, 2020 Rohs Compliant Murata Power Solutions
38AK6003
Wirewound Inductor, 22Uh, 0.86A, 2020 Rohs Compliant Murata Power Solutions 38AK6003
WIREWOUND INDUCTOR, 22UH, 0.86A, 2020 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 22UH, 0.86A, 2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-#A915AY-220M=P3CT-ND #A915AY-220M=P3 38AK6003
Product Name Fixed Inductors Fixed Inductors Wirewound Inductor, 22Uh, 0.86A, 2020 Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers