FIXED IND 10UH 1.41A 0.09OHM SMD Product overview: #A915AY-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.41A, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.41A, 0.09OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#A915AY-100M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1000011-#A915AY-100M
Type: Wirewound
Current Rating: 1.49A
Inductance: 10μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.09A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
10µH Shielded Wirewound Inductor 1.49A 90mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.49A 90mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.49A 90mOhm Max Nonstandard
FIXED IND 10UH 1.41A 0.09OHM SMD
INDUCTOR, 10UH, SEMISHIELDED, 1.41A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-#A915AY-100M=P3 | 1000011-#A915AY-100M=P3 | 490-16513-6-ND | #A915AY-100M=P3 | 53AJ1386 |
| Product Name | SMD 10UH 1.41A 0.09OHM Inductor and Choke | Fixed Inductors - #A915AY-100M=P3 | Fixed Inductors | Fixed Inductors | Inductor, 10Uh, Semishielded, 1.41A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH |