10µH Shielded Wirewound Inductor 930mA 150mOhm Max Nonstandard
FIXED IND 10UH 930MA 150MOHM SMD Product overview: #A914BYW-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 930MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 930MA, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#A914BYW-100M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042349-#A914BYW-100
Current Rating: 930 mA
Length: 5.2 mm
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 2 mm
Width: 5.2 mm
Categories: Fixed Inductors
Case / Package: 2020
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
RMS Current (Irms): 930 mA
Saturation Current: 760 mA
Schedule B: 8504500000, 8504500000
Series Resistance: 150 mΩ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-#A914BYW-100M=P3TR-ND | 71-#A914BYW-100M=P3 | 1042349-#A914BYW-100M=P3 |
| Product Name | Fixed Inductors | SMD 10UH 930MA 150MOHM Inductor and Choke | Fixed Inductors - #A914BYW-100M=P3 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |