Murata Electronics Fixed Inductors - A814AY-680K=P3 A814AY-680K=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981839-A814AY-680K=P 3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 68 µH Tolerance: 10 % Height: 5 mm Current: 920 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981839-A814AY-680K=P 3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 68 µH Tolerance: 10 % Height: 5 mm Current: 920 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A814AY-680K=P3 - 981839-A814AY-680K=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A814AY-680K=P3
981839-A814AY-680K=P3
Fixed Inductors - A814AY-680K=P3 981839-A814AY-680K=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981839-A814AY-680K=P 3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 68 µH Tolerance: 10 % Height: 5 mm Current: 920 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Depth: 9.7 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981839-A814AY-680K=P3
Packaging: Cut Tape (CT)
Length: 11.3 mm
Shielding: Unshielded
Inductance: 68 µH
Tolerance: 10 %
Height: 5 mm
Current: 920 mA
Width: 9.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 200 mΩ
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Depth: 9.7 mm
Lead Free: Yes
Max DC Current: 1.2 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 981839-A814AY-680K=P3
Product Name Fixed Inductors - A814AY-680K=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details