Murata Electronics Fixed Inductors - A814AY-121K=P3 A814AY-121K=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208292-A814AY-121K= P3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 120 µH Tolerance: 10 % Height: 5 mm Current: 410 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Alternative Parts (Cross-Reference): #A814AY-121K=P3; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 9.7 mm Lead Free: Lead Free Max DC Current: 920 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208292-A814AY-121K= P3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 120 µH Tolerance: 10 % Height: 5 mm Current: 410 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Alternative Parts (Cross-Reference): #A814AY-121K=P3; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 9.7 mm Lead Free: Lead Free Max DC Current: 920 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A814AY-121K=P3 - 1208292-A814AY-121K=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A814AY-121K=P3
1208292-A814AY-121K=P3
Fixed Inductors - A814AY-121K=P3 1208292-A814AY-121K=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208292-A814AY-121K= P3 Packaging: Cut Tape (CT) Length: 11.3 mm Shielding: Unshielded Inductance: 120 µH Tolerance: 10 % Height: 5 mm Current: 410 mA Width: 9.7 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Alternative Parts (Cross-Reference): #A814AY-121K=P3; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 9.7 mm Lead Free: Lead Free Max DC Current: 920 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208292-A814AY-121K=P3
Packaging: Cut Tape (CT)
Length: 11.3 mm
Shielding: Unshielded
Inductance: 120 µH
Tolerance: 10 %
Height: 5 mm
Current: 410 mA
Width: 9.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 330 mΩ
Alternative Parts (Cross-Reference): #A814AY-121K=P3;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 9.7 mm
Lead Free: Lead Free
Max DC Current: 920 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1208292-A814AY-121K=P3
Product Name Fixed Inductors - A814AY-121K=P3
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details