Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042327-A814AY-100M=
Packaging: Cut Tape
Shielding: Unshielded
Inductance: 10 µH
Tolerance: 20 %
Height: 5 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 47 mΩ
Alternative Parts (Cross-Reference): A814AY-100M=P3#A814A
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Depth: 9.7 mm
Lead Free: Contains Lead
Max DC Current: 2.6 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042327-A814AY-100M=P3 |
| Product Name | OEM Parts - OEM Parts (A - B) - A814AY-100M=P3 |