Murata Electronics Custom Parts - Custom Parts (0 - A) - A7503AY-330M A7503AY-330M

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155826-A7503AY-330M Inductance: 33 µH Tolerance: 20 % Height: 13.5 mm Diameter: 11 mm Categories: Custom Parts DC Resistance (DCR): 115 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 2.3 A Mount: Radial RoHS: Compliant Radiation Hardening: No Lead Pitch: 5 mm Lead Diameter: 610 µm Lead/Base Style: Radial
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155826-A7503AY-330M Inductance: 33 µH Tolerance: 20 % Height: 13.5 mm Diameter: 11 mm Categories: Custom Parts DC Resistance (DCR): 115 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 2.3 A Mount: Radial RoHS: Compliant Radiation Hardening: No Lead Pitch: 5 mm Lead Diameter: 610 µm Lead/Base Style: Radial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A7503AY-330M - 1155826-A7503AY-330M - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A7503AY-330M
1155826-A7503AY-330M
Custom Parts - Custom Parts (0 - A) - A7503AY-330M 1155826-A7503AY-330M
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155826-A7503AY-330M Inductance: 33 µH Tolerance: 20 % Height: 13.5 mm Diameter: 11 mm Categories: Custom Parts DC Resistance (DCR): 115 mΩ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Max DC Current: 2.3 A Mount: Radial RoHS: Compliant Radiation Hardening: No Lead Pitch: 5 mm Lead Diameter: 610 µm Lead/Base Style: Radial

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155826-A7503AY-330M
Inductance: 33 µH
Tolerance: 20 %
Height: 13.5 mm
Diameter: 11 mm
Categories: Custom Parts
DC Resistance (DCR): 115 mΩ
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Max DC Current: 2.3 A
Mount: Radial
RoHS: Compliant
Radiation Hardening: No
Lead Pitch: 5 mm
Lead Diameter: 610 µm
Lead/Base Style: Radial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1155826-A7503AY-330M
Product Name Custom Parts - Custom Parts (0 - A) - A7503AY-330M
Unlock Full Specs
to access all available technical data