Murata Electronics Adjustable Inductors #A1313B-0029GGH=P3

Description
Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead
Request a Quote
Description
Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Frequency Inductor SMD ROHS Compliant Murata, part number 23AJ5293, is designed for use in applications requiring high-frequency performance. It operates effectively at a frequency of 100 MHz and features a resonant capacitance range of 11.4 pF with a tolerance of ±3%. The unloaded Q factor is specified at 72 ±20%, indicating good efficiency at the operating frequency. This inductor has an operating temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The physical dimensions are compact, measuring 0.6 mm x 1.1 mm, which is advantageous for space-constrained designs. The product is compliant with ROHS standards, ensuring it meets environmental regulations. Engineers should consider this inductor for applications in automotive electronics, excluding powertrain and safety systems, due to its reliability and performance characteristics. Proper storage and handling are recommended to maintain solderability and prevent damage.

Datasheet Summary
Powered by GS/AI

The High Frequency Inductor SMD ROHS Compliant Murata, part number 23AJ5293, is designed for use in applications requiring high-frequency performance. It operates effectively at a frequency of 100 MHz and features a resonant capacitance range of 11.4 pF with a tolerance of ±3%. The unloaded Q factor is specified at 72 ±20%, indicating good efficiency at the operating frequency. This inductor has an operating temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The physical dimensions are compact, measuring 0.6 mm x 1.1 mm, which is advantageous for space-constrained designs. The product is compliant with ROHS standards, ensuring it meets environmental regulations. Engineers should consider this inductor for applications in automotive electronics, excluding powertrain and safety systems, due to its reliability and performance characteristics. Proper storage and handling are recommended to maintain solderability and prevent damage.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Inductors - 490-#A1313B-0029GGH=P3CT-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Inductors
490-#A1313B-0029GGH=P3CT-ND
Adjustable Inductors 490-#A1313B-0029GGH=P3CT-ND
Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead

Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead

Buy Now Datasheet
Adjustable Inductors - 490-#A1313B-0029GGH=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Inductors
490-#A1313B-0029GGH=P3TR-ND
Adjustable Inductors 490-#A1313B-0029GGH=P3TR-ND
Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead

Adjustable Inductors 72 @ 100MHz 6-SMD, No Lead

Buy Now Datasheet
High Frequency Inductors Smd Rohs Compliant Murata - 23AJ5293 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductors Smd Rohs Compliant Murata
23AJ5293
High Frequency Inductors Smd Rohs Compliant Murata 23AJ5293
HIGH FREQUENCY INDUCTORS - SMD ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTORS - SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-#A1313B-0029GGH=P3CT-ND 23AJ5293
Product Name Adjustable Inductors High Frequency Inductors Smd Rohs Compliant Murata
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Variable
Q Factor 72
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details