Manufacturer: Murata Electronics North America
Win Source Part Number: 908863-A1313AN-0001G
Features: Adjustable Inductors 72 @ 100MHz Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: A1313AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-14346-6, 490-14346-1, 490-14346-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908863-A1313AN-0001GGH=P3 |
| Product Name | Unclassified - A1313AN-0001GGH=P3 |