Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | 2763647 | 490-18193-ND |
| Product Name | Button Batteries | Batteries Non-Rechargeable (Primary) |
| Primary Batteries | Lithium / Manganese Dioxide | |
| Secondary Batteries | Lithium / Manganese Dioxide | |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell |
| Voltage | 3 volts |