Murata Electronics OEM Parts - OEM Parts (0 - 9) - 972AS-4R7M=P5 972AS-4R7M=P5

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973954-972AS-4R7M=P5 Packaging: Tape & Reel Inductance: 4.7 µH Tolerance: 20 % Height: 1.2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 220 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 4.8 mm Max DC Current: 950 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973954-972AS-4R7M=P5 Packaging: Tape & Reel Inductance: 4.7 µH Tolerance: 20 % Height: 1.2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 220 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 4.8 mm Max DC Current: 950 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 972AS-4R7M=P5 - 973954-972AS-4R7M=P5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 972AS-4R7M=P5
973954-972AS-4R7M=P5
OEM Parts - OEM Parts (0 - 9) - 972AS-4R7M=P5 973954-972AS-4R7M=P5
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973954-972AS-4R7M=P5 Packaging: Tape & Reel Inductance: 4.7 µH Tolerance: 20 % Height: 1.2 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 220 mΩ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Depth: 4.8 mm Max DC Current: 950 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973954-972AS-4R7M=P5
Packaging: Tape & Reel
Inductance: 4.7 µH
Tolerance: 20 %
Height: 1.2 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 220 mΩ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Depth: 4.8 mm
Max DC Current: 950 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973954-972AS-4R7M=P5
Product Name OEM Parts - OEM Parts (0 - 9) - 972AS-4R7M=P5
Unlock Full Specs
to access all available technical data

Similar Products