10000pF Silicon Capacitor 11V 0201 (0603 Metric)
CAP SILICON 10000PF 15% 11V 0201
CAP SILICON 10000PF 15% 11V 0201
The XBSC series capacitors target optical communication systems (ROSA /TOSA, SONET and all optoelectronics) as well as high speed data systems or products. These capacitors are designed for DC blocking, coupling and bypass grounding applications. The unique technology of integrated passive devices in silicon developed by Murata offers low insertion loss, low reflection and high phase stability from 16 kHz up to more than 100 GHz. These deep trench silicon capacitors have been developed with a semiconductor MOS process. They provide very high reliability and capacitance stability over voltage (0.1% / V) and temperature (70 ppm / K). They have an extended operating temperature range from -55 to 150 C. Reliable and repeatable performances are obtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. The XBSC series is compliant with standard JEDEC assembly rules, making the product fully compatible with high speed automated pick-and-place manufacturing operations. These capacitors are RoHS-compliant and are available either with ENIG terminations or lead-free prebumping depending on the case size.
CAP SILICON 10000PF 15% 11V 0201
| DigiKey | DigiKey | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-939118492510-T3STR-ND | 490-939118492510-T3SDKR-ND | 939118492510-T3S | 939118492510-T3S |
| Product Name | Silicon Capacitors | Silicon Capacitors | Silicon Chip Capacitors (Wire bondable) | Silicon Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Capacitance Tolerance | 15 (+/- %) | 15 (+/- %) | ||
| Packing Method | Tape Reel | Digi-Reel® | ||
| Configuration / Form Factor | Chip Capacitor | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF |