The UBEC series capacitors target optical communication systems (ROSA / TOSA, SONET and all optoelectronics) as well as high speed data systems or products. The UBEC series is designed for DC decoupling and bypass applications. The unique technology of integrated passive devices in silicon developed by Murata, offers high rejection up to more than 60 GHz for the UBEC. These deep trench silicon capacitors have been developed with a semiconductor MOS process. The UBEC series capacitors provide very high reliability and capacitance stability over temperature (+60ppm/K) and voltage. They have and extended operating temperature range from -55 to 150 C. Reliable and repeatable performances are obtained thanks to a fully controlled production line with high temperature curing (above 900 C) generating a highly pure oxide. These capacitors are compatible with standard wire bonding assembly (ball and wedge). They are RoHS compliant and are available with thick Aluminum terminations.
10000pF Silicon Capacitor 11V 0201 (0603 Metric)
CAP SILICON 10000PF 15% 11V 0201
| Richardson RFPD | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 935157425510-W0A | 490-935157425510-W0A-ND | 935157425510-W0A |
| Product Name | Silicon Chip Capacitors (Wire bondable) | Silicon Capacitors | Silicon Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| WVDC | 3.6 volts | ||
| Lead Style | Chip | ||
| Mounting Style | Chip |