Murata Power Solutions Bobbin Inductor, 150Uh, 4A, 3.4Mhz; Product Range Murata Power Solutions 9080MFEM9

Description
BOBBIN INDUCTOR, 150UH, 4A, 3.4MHZ; Product Range:-; Inductance:150µH; DC Current Rating:4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2
Datasheet
Description
BOBBIN INDUCTOR, 150UH, 4A, 3.4MHZ; Product Range:-; Inductance:150µH; DC Current Rating:4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Inductor, 150Uh, 4A, 3.4Mhz; Product Range Murata Power Solutions - 98B8403 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Inductor, 150Uh, 4A, 3.4Mhz; Product Range Murata Power Solutions
98B8403
Bobbin Inductor, 150Uh, 4A, 3.4Mhz; Product Range Murata Power Solutions 98B8403
BOBBIN INDUCTOR, 150UH, 4A, 3.4MHZ; Product Range:-; Inductance:150µH; DC Current Rating:4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2

BOBBIN INDUCTOR, 150UH, 4A, 3.4MHZ; Product Range:-; Inductance:150µH; DC Current Rating:4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:3.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 98B8403
Product Name Bobbin Inductor, 150Uh, 4A, 3.4Mhz; Product Range Murata Power Solutions
Technology Bobbin
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details