Murata Electronics Inductor, 22Mh; Product Range Toko 8RB223K

Description
INDUCTOR, 22MH; Product Range:8RB Series; Inductance:22mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:300kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body
Datasheet
Description
INDUCTOR, 22MH; Product Range:8RB Series; Inductance:22mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:300kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Mh; Product Range Toko - 26M7827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh; Product Range Toko
26M7827
Inductor, 22Mh; Product Range Toko 26M7827
INDUCTOR, 22MH; Product Range:8RB Series; Inductance:22mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:300kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body

INDUCTOR, 22MH; Product Range:8RB Series; Inductance:22mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:300kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26M7827
Product Name Inductor, 22Mh; Product Range Toko
Inductance Range 22000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details