Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041316-887FU-151M
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 150 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 2.2 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Depth: 3.5 mm
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041316-887FU-151M |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 887FU-151M |