Murata Power Solutions 470uH 0.14A 8.5Ohm Inductor and Choke 84474C

Description
Inductor Power Wirewound 470uH 10% 0.14A 8.5Ohm DCR 1812 Product overview: 84474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 0.14A, 8.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 0.14A, 8.5Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84474C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 470uH 10% 0.14A 8.5Ohm DCR 1812 Product overview: 84474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 0.14A, 8.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 0.14A, 8.5Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84474C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470uH 0.14A 8.5Ohm Inductor and Choke - 71-84474C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 0.14A 8.5Ohm Inductor and Choke
71-84474C
470uH 0.14A 8.5Ohm Inductor and Choke 71-84474C
Inductor Power Wirewound 470uH 10% 0.14A 8.5Ohm DCR 1812 Product overview: 84474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 0.14A, 8.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 0.14A, 8.5Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84474C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 470uH 10% 0.14A 8.5Ohm DCR 1812 Product overview: 84474C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 0.14A, 8.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 0.14A, 8.5Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84474C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-3640-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3640-6-ND
Fixed Inductors 811-3640-6-ND
470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3640-2-ND
Fixed Inductors 811-3640-2-ND
470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3640-1-ND
Fixed Inductors 811-3640-1-ND
470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 140mA 8.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-84474C 811-3640-6-ND
Product Name 470uH 0.14A 8.5Ohm Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers