Murata Power Solutions Fixed Inductors 84473C

Description
47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3119-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3119-6-ND
Fixed Inductors 811-3119-6-ND
47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3119-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3119-2-ND
Fixed Inductors 811-3119-2-ND
47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3119-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3119-1-ND
Fixed Inductors 811-3119-1-ND
47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

47µH Unshielded Wirewound Inductor 420mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
SMD 47UH 420MA 1.1 OHM Inductor and Choke - 71-84473C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 420MA 1.1 OHM Inductor and Choke
71-84473C
SMD 47UH 420MA 1.1 OHM Inductor and Choke 71-84473C
FIXED IND 47UH 420MA 1.1 OHM SMD Product overview: 84473C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 420MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 420MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84473C can be used for catalog matching and distributor lookup.

FIXED IND 47UH 420MA 1.1 OHM SMD Product overview: 84473C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 420MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 420MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84473C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Uh, 0.42A, 10%, Unshielded; Inductance Murata - 57AC7944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.42A, 10%, Unshielded; Inductance Murata
57AC7944
Inductor, 47Uh, 0.42A, 10%, Unshielded; Inductance Murata 57AC7944
INDUCTOR, 47UH, 0.42A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 0.42A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3119-6-ND 71-84473C 57AC7944
Product Name Fixed Inductors SMD 47UH 420MA 1.1 OHM Inductor and Choke Inductor, 47Uh, 0.42A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers