Murata Power Solutions Fixed Inductors 84225C

Description
2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3637-2-ND
Fixed Inductors 811-3637-2-ND
2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3637-6-ND
Fixed Inductors 811-3637-6-ND
2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3637-1-ND
Fixed Inductors 811-3637-1-ND
2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

2.2mH Unshielded Wirewound Inductor 50mA 45Ohm Max Nonstandard

Buy Now Datasheet
SMD 2.2MH 50MA 45 OHM Inductor and Choke - 71-84225C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2MH 50MA 45 OHM Inductor and Choke
71-84225C
SMD 2.2MH 50MA 45 OHM Inductor and Choke 71-84225C
FIXED IND 2.2MH 50MA 45 OHM SMD Product overview: 84225C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 50MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 50MA, 45 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84225C can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 50MA 45 OHM SMD Product overview: 84225C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 50MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 50MA, 45 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84225C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 2.2Mh, 50Ma, 10%; Inductance Murata Power Solutions - 12N4256 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Mh, 50Ma, 10%; Inductance Murata Power Solutions
12N4256
Power Inductor, 2.2Mh, 50Ma, 10%; Inductance Murata Power Solutions 12N4256
POWER INDUCTOR, 2.2MH, 50MA, 10%; Inductance:2.2mH; RMS Current (Irms):50mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance Max:45ohmRoHS Compliant: Yes

POWER INDUCTOR, 2.2MH, 50MA, 10%; Inductance:2.2mH; RMS Current (Irms):50mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance Max:45ohmRoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Mh, Unshielded, 0.05A Rohs Compliant Murata Power Solutions - 33AK9626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, Unshielded, 0.05A Rohs Compliant Murata Power Solutions
33AK9626
Inductor, 2.2Mh, Unshielded, 0.05A Rohs Compliant Murata Power Solutions 33AK9626
INDUCTOR, 2.2MH, UNSHIELDED, 0.05A ROHS COMPLIANT: YES

INDUCTOR, 2.2MH, UNSHIELDED, 0.05A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3637-2-ND 71-84225C 12N4256 33AK9626
Product Name Fixed Inductors SMD 2.2MH 50MA 45 OHM Inductor and Choke Power Inductor, 2.2Mh, 50Ma, 10%; Inductance Murata Power Solutions Inductor, 2.2Mh, Unshielded, 0.05A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0402-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details