Murata Power Solutions Fixed Inductors 84224C

Description
220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3636-2-ND
Fixed Inductors 811-3636-2-ND
220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3636-6-ND
Fixed Inductors 811-3636-6-ND
220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3636-1-ND
Fixed Inductors 811-3636-1-ND
220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 4.6Ohm Max Nonstandard

Buy Now Datasheet
SMD 220UH 200MA 4.6OHM Inductor and Choke - 71-84224C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 200MA 4.6OHM Inductor and Choke
71-84224C
SMD 220UH 200MA 4.6OHM Inductor and Choke 71-84224C
FIXED IND 220UH 200MA 4.6OHM SMD Product overview: 84224C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 200MA, 4.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 200MA, 4.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84224C can be used for catalog matching and distributor lookup.

FIXED IND 220UH 200MA 4.6OHM SMD Product overview: 84224C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 200MA, 4.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 200MA, 4.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84224C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, 200Ma, 10%, Smd; Inductance Murata Power Solutions - 12N4255 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 200Ma, 10%, Smd; Inductance Murata Power Solutions
12N4255
Inductor, 220Uh, 200Ma, 10%, Smd; Inductance Murata Power Solutions 12N4255
INDUCTOR, 220UH, 200mA, 10%, SMD; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:4.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 200mA, 10%, SMD; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:4.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3636-2-ND 71-84224C 12N4255
Product Name Fixed Inductors SMD 220UH 200MA 4.6OHM Inductor and Choke Inductor, 220Uh, 200Ma, 10%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details