Murata Power Solutions Fixed Inductors 84223C

Description
22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3118-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3118-6-ND
Fixed Inductors 811-3118-6-ND
22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3118-2-ND
Fixed Inductors 811-3118-2-ND
22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3118-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3118-1-ND
Fixed Inductors 811-3118-1-ND
22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 600mA 600mOhm Max Nonstandard

Buy Now Datasheet
22uH 0.6A 0.6Ohm Inductor and Choke - 71-84223C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 0.6A 0.6Ohm Inductor and Choke
71-84223C
22uH 0.6A 0.6Ohm Inductor and Choke 71-84223C
Inductor Power Wirewound 22uH 10% 0.6A 0.6Ohm DCR 1812 Product overview: 84223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 0.6A, 0.6Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 0.6A, 0.6Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84223C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 22uH 10% 0.6A 0.6Ohm DCR 1812 Product overview: 84223C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 0.6A, 0.6Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 0.6A, 0.6Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84223C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 0.6A, 10%, Unshielded; Inductance Murata - 57AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.6A, 10%, Unshielded; Inductance Murata
57AC7943
Inductor, 22Uh, 0.6A, 10%, Unshielded; Inductance Murata 57AC7943
INDUCTOR, 22UH, 0.6A, 10%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 0.6A, 10%, UNSHIELDED; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; Power Inductor Case:4.5mm x 3.3mm x 2.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3118-6-ND 71-84223C 57AC7943
Product Name Fixed Inductors 22uH 0.6A 0.6Ohm Inductor and Choke Inductor, 22Uh, 0.6A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers