Murata Power Solutions Fixed Inductors 84222C

Description
2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3635-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3635-6-ND
Fixed Inductors 811-3635-6-ND
2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3635-2-ND
Fixed Inductors 811-3635-2-ND
2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3635-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3635-1-ND
Fixed Inductors 811-3635-1-ND
2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2A 90mOhm Max Nonstandard

Buy Now Datasheet
2.2uH 2A 0.09Ohm Inductor and Choke - 71-84222C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 2A 0.09Ohm Inductor and Choke
71-84222C
2.2uH 2A 0.09Ohm Inductor and Choke 71-84222C
Inductor Power Wirewound 2.2uH 20% 2A 0.09Ohm DCR 1812 Product overview: 84222C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 2A, 0.09Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 2A, 0.09Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84222C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 2.2uH 20% 2A 0.09Ohm DCR 1812 Product overview: 84222C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 2A, 0.09Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 2A, 0.09Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84222C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 2A, 20%, Smd; Inductance Murata Power Solutions - 12N4253 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2A, 20%, Smd; Inductance Murata Power Solutions
12N4253
Inductor, 2.2Uh, 2A, 20%, Smd; Inductance Murata Power Solutions 12N4253
INDUCTOR, 2.2UH, 2A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3635-6-ND 71-84222C 12N4253
Product Name Fixed Inductors 2.2uH 2A 0.09Ohm Inductor and Choke Inductor, 2.2Uh, 2A, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Power
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers