Murata Power Solutions SMD 1.5MH 80MA 27 OHM Inductor and Choke 84155C

Description
FIXED IND 1.5MH 80MA 27 OHM SMD Product overview: 84155C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 80MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 80MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84155C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 80MA 27 OHM SMD Product overview: 84155C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 80MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 80MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84155C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5MH 80MA 27 OHM Inductor and Choke - 71-84155C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 80MA 27 OHM Inductor and Choke
71-84155C
SMD 1.5MH 80MA 27 OHM Inductor and Choke 71-84155C
FIXED IND 1.5MH 80MA 27 OHM SMD Product overview: 84155C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 80MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 80MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84155C can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 80MA 27 OHM SMD Product overview: 84155C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 80MA, 27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 80MA, 27 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84155C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-84155CCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-84155CCT-ND
Fixed Inductors 811-84155CCT-ND
FIXED IND 1.5MH 80MA 27 OHM SMD

FIXED IND 1.5MH 80MA 27 OHM SMD

Buy Now Datasheet
Fixed Inductors - 811-84155CDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-84155CDKR-ND
Fixed Inductors 811-84155CDKR-ND
FIXED IND 1.5MH 80MA 27 OHM SMD

FIXED IND 1.5MH 80MA 27 OHM SMD

Buy Now Datasheet
Fixed Inductors - 811-84155CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-84155CTR-ND
Fixed Inductors 811-84155CTR-ND
1.5mH Unshielded Wirewound Inductor 80mA 27Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 80mA 27Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-84155C 811-84155CCT-ND
Product Name SMD 1.5MH 80MA 27 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details