Murata Power Solutions 100uH 0.3A 2Ohm Inductor and Choke 84104C

Description
Inductor Power Wirewound 100uH 10% 0.3A 2Ohm DCR 1812 Product overview: 84104C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 0.3A, 2Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 0.3A, 2Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84104C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 100uH 10% 0.3A 2Ohm DCR 1812 Product overview: 84104C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 0.3A, 2Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 0.3A, 2Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84104C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 0.3A 2Ohm Inductor and Choke - 71-84104C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 0.3A 2Ohm Inductor and Choke
71-84104C
100uH 0.3A 2Ohm Inductor and Choke 71-84104C
Inductor Power Wirewound 100uH 10% 0.3A 2Ohm DCR 1812 Product overview: 84104C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 0.3A, 2Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 0.3A, 2Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84104C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 100uH 10% 0.3A 2Ohm DCR 1812 Product overview: 84104C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 0.3A, 2Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 0.3A, 2Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84104C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-3632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3632-6-ND
Fixed Inductors 811-3632-6-ND
100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3632-2-ND
Fixed Inductors 811-3632-2-ND
100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3632-1-ND
Fixed Inductors 811-3632-1-ND
100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 300Ma, 10%, Smd; Inductance Murata Power Solutions - 12N4247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 300Ma, 10%, Smd; Inductance Murata Power Solutions
12N4247
Inductor, 100Uh, 300Ma, 10%, Smd; Inductance Murata Power Solutions 12N4247
INDUCTOR, 100UH, 300mA, 10%, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 300mA, 10%, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8400 Series; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-84104C 811-3632-6-ND 12N4247
Product Name 100uH 0.3A 2Ohm Inductor and Choke Fixed Inductors Inductor, 100Uh, 300Ma, 10%, Smd; Inductance Murata Power Solutions
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details