FIXED IND 1UH 2.8A 80 MOHM SMD Product overview: 84102C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.8A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.8A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-84102C can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 2.8A 80mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 2.8A 80mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 2.8A 80mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-84102C | 811-3630-2-ND |
| Product Name | SMD 1UH 2.8A 80 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Core Material | Ferrite | |
| Inductance Range | 1 microH |