Murata Power Solutions Fixed Inductors 83852C

Description
8.5µH Unshielded Toroidal Inductor 850mA 167mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.5µH Unshielded Toroidal Inductor 850mA 167mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2606-2-ND
Fixed Inductors 811-2606-2-ND
8.5µH Unshielded Toroidal Inductor 850mA 167mOhm Max Nonstandard

8.5µH Unshielded Toroidal Inductor 850mA 167mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.5Uh, 850Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0319 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.5Uh, 850Ma, 20%, Smd; Product Range Murata Power Solutions
59T0319
Inductor, 8.5Uh, 850Ma, 20%, Smd; Product Range Murata Power Solutions 59T0319
INDUCTOR, 8.5UH, 850mA, 20%, SMD; Product Range:8300 Series; Inductance:8.5µH; RMS Current (Irms):850mA; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 8.5UH, 850mA, 20%, SMD; Product Range:8300 Series; Inductance:8.5µH; RMS Current (Irms):850mA; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2606-2-ND 59T0319
Product Name Fixed Inductors Inductor, 8.5Uh, 850Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details