Murata Power Solutions Fixed Inductors 83823C

Description
82µH Unshielded Toroidal Inductor 270mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Toroidal Inductor 270mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2613-2-ND
Fixed Inductors 811-2613-2-ND
82µH Unshielded Toroidal Inductor 270mA 1.25Ohm Max Nonstandard

82µH Unshielded Toroidal Inductor 270mA 1.25Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 82Uh, 270Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 270Ma, 20%, Smd; Product Range Murata Power Solutions
59T0318
Inductor, 82Uh, 270Ma, 20%, Smd; Product Range Murata Power Solutions 59T0318
INDUCTOR, 82UH, 270mA, 20%, SMD; Product Range:8300 Series; Inductance:82µH; RMS Current (Irms):270mA; DC Resistance Max:1.25ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 82UH, 270mA, 20%, SMD; Product Range:8300 Series; Inductance:82µH; RMS Current (Irms):270mA; DC Resistance Max:1.25ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2613-2-ND 59T0318
Product Name Fixed Inductors Inductor, 82Uh, 270Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details