Murata Power Solutions Fixed Inductors 83683C

Description
68µH Unshielded Toroidal Inductor 300mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 300mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2612-2-ND
Fixed Inductors 811-2612-2-ND
68µH Unshielded Toroidal Inductor 300mA 850mOhm Max Nonstandard

68µH Unshielded Toroidal Inductor 300mA 850mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 300Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 300Ma, 20%, Smd; Product Range Murata Power Solutions
59T0316
Inductor, 68Uh, 300Ma, 20%, Smd; Product Range Murata Power Solutions 59T0316
INDUCTOR, 68UH, 300mA, 20%, SMD; Product Range:8300 Series; Inductance:68µH; RMS Current (Irms):300mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 68UH, 300mA, 20%, SMD; Product Range:8300 Series; Inductance:68µH; RMS Current (Irms):300mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2612-2-ND 59T0316
Product Name Fixed Inductors Inductor, 68Uh, 300Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details