Murata Power Solutions Fixed Inductors 83421C

Description
420nH Unshielded Toroidal Inductor 3A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
420nH Unshielded Toroidal Inductor 3A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2598-2-ND
Fixed Inductors 811-2598-2-ND
420nH Unshielded Toroidal Inductor 3A 24mOhm Max Nonstandard

420nH Unshielded Toroidal Inductor 3A 24mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 420Nh, 3A, 20%, Smd; Product Range Murata Power Solutions - 59T0312 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 420Nh, 3A, 20%, Smd; Product Range Murata Power Solutions
59T0312
Inductor, 420Nh, 3A, 20%, Smd; Product Range Murata Power Solutions 59T0312
INDUCTOR, 420NH, 3A, 20%, SMD; Product Range:8300 Series; Inductance:420nH; RMS Current (Irms):3A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 420NH, 3A, 20%, SMD; Product Range:8300 Series; Inductance:420nH; RMS Current (Irms):3A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2598-2-ND 59T0312
Product Name Fixed Inductors Inductor, 420Nh, 3A, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details