Murata Power Solutions Fixed Inductors 83333C

Description
33µH Unshielded Toroidal Inductor 420mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 420mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2610-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2610-2-ND
Fixed Inductors 811-2610-2-ND
33µH Unshielded Toroidal Inductor 420mA 600mOhm Max Nonstandard

33µH Unshielded Toroidal Inductor 420mA 600mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 420Ma, 20%, Smd; Product Range Murata Power Solutions - 59T0311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 420Ma, 20%, Smd; Product Range Murata Power Solutions
59T0311
Inductor, 33Uh, 420Ma, 20%, Smd; Product Range Murata Power Solutions 59T0311
INDUCTOR, 33UH, 420mA, 20%, SMD; Product Range:8300 Series; Inductance:33µH; RMS Current (Irms):420mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

INDUCTOR, 33UH, 420mA, 20%, SMD; Product Range:8300 Series; Inductance:33µH; RMS Current (Irms):420mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:5.85mm; Product Width:5.2mm; Product Height:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2610-2-ND 59T0311
Product Name Fixed Inductors Inductor, 33Uh, 420Ma, 20%, Smd; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details